DS/EN 300234 V1.2.1
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High capacity DRRS carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
inactive
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | inactive |
| ICS Code (Radio relay and fixed satellite communications systems): | 33.060.30 |
scope:
The present document specifies parameters for digital radio-relay systems with a channel capacity of 1 x Synchronous Transport Module-level 1 (1 x STM-1) designed to operate in defined bands up to 15 GHz utilising approximately 30 MHz between adjacent cross-polar channels.
Document History
July 2, 2003
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar...
April 18, 2002
Fixed Radio Systems; Point-to-point equipment; High capacity digital radio systems carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
The present document specifies parameters for high capacity STM-1 digital radio-relay systems designed to operate in defined bands up to 15 GHz. The channel spacing between adjacent cross-polar...
DS/EN 300234 V1.2.1
August 15, 2001
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); High capacity DRRS carrying 1 x STM-1 signals and operating in frequency bands with about 30 MHz channel spacing and alternated arrangements
The present document specifies parameters for digital radio-relay systems with a channel capacity of 1 x Synchronous Transport Module-level 1 (1 x STM-1) designed to operate in defined bands up to 15...