DIN 65342

Aerospace series - Anchor nuts with MJ thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2005
Status: inactive
Page Count: 7
ICS Code (Nuts): 49.030.30

Document History

December 1, 2015
Luft- und Raumfahrt - Annietmuttern mit MJ-Gewinde, mit zylindrischer Aussenkung, selbstsichernd, beidseitiger verkuerzter Flansch, aus korrosionsbestaendigem Stahl, Klasse: 1 100 MPa/315 °C/425 °C; Text Deutsch und Englisch
Diese Norm legt die Eigenschaften von Annietmuttern mit MJ-Gewinde, mit zylindrischer Aussenkung, selbstsichernd, beidseitiger verkürzter Flansch aus korrosionsbeständigem Stahl bei Verbindungen mit...
October 1, 2014
Aerospace series - Anchor nuts with MJ thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C; Text in German and English
A description is not available for this item.
DIN 65342
October 1, 2005
Aerospace series - Anchor nuts with MJ thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C
A description is not available for this item.
August 1, 1987
Aerospace; anchor nuts with MJ-thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel; classification: 1100 MPa/315 °C/425 °C
A description is not available for this item.
Advertisement