DIN 65342
Aerospace series - Anchor nuts with MJ thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C; Text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
December 1, 2015
Luft- und Raumfahrt - Annietmuttern mit MJ-Gewinde, mit zylindrischer Aussenkung, selbstsichernd, beidseitiger verkuerzter Flansch, aus korrosionsbestaendigem Stahl, Klasse: 1 100 MPa/315 °C/425 °C; Text Deutsch und Englisch
Diese Norm legt die Eigenschaften von Annietmuttern mit MJ-Gewinde, mit zylindrischer Aussenkung, selbstsichernd, beidseitiger verkürzter Flansch aus korrosionsbeständigem Stahl bei Verbindungen mit...
DIN 65342
October 1, 2014
Aerospace series - Anchor nuts with MJ thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C; Text in German and English
A description is not available for this item.
October 1, 2005
Aerospace series - Anchor nuts with MJ thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel, classification: 1100 MPa/315 °C/425 °C
A description is not available for this item.
August 1, 1987
Aerospace; anchor nuts with MJ-thread, deep counterbore, self-locking, two lug, reduced, corrosion-resisting steel; classification: 1100 MPa/315 °C/425 °C
A description is not available for this item.