DLA - SMD-5962-88608
MICROCIRCUIT, DIGITAL, FAST, CMOS, 10-BIT NONINVERTING REGISTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 28 November 1988 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54FCT821A 10-bit noninverting register 02 54FCT821B 10-bit noninverting register
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline K F-6 (24-lead, .640" × .420" × .090"), flat package L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal, .460" × .460" × .100"), square chip carrier package
Supply voltage - - - - - - - - - - - - - - - - - - - −0.5 V dc to +6.0 V dc Input voltage range- - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc Output voltage range - - - - - - - - - - - - - - - - −0.5 V dc to VCC +0.5 V dc DC input diode current (IIK) - - - - - - - - - - - - −20 mA DC output diode current (IOK)- - - - - - - - - - - - −50 mA DC output current- - - - - - - - - - - - - - - - - - ±100mA Maximum power dissipation (PD) 2/- - - - - - - - - - 500 mW Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Lead temperature (soldering, 10 seconds) - - - - - - +300°C
Supply voltage range (VCC) - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL)- - - - - - - - 0.8 V dc Minimum high level input voltage (VIH) - - - - - - - 2.0 V dc Case operating temperature (TC)- - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History