ASME B46.1

SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 1985
Status: inactive
Page Count: 48
scope:

This Standard is concerned with the geometric irregularities of surfaces of solid materials and physical specimens for gaging roughness, and the characteristics of instrumentation for measuring roughness. It defines surface texture and its constituents: roughness, waviness, lay, and flaws. In order to assure a uniform basis for measurement, it also provides specifications for precision reference specimens and roughness comparison specimens, and establishes requirements for instruments. This Standard is not concerned with luster, appearance, color, corrosion resistance, wear resistance, hardness, subsurface microstructure, surface integrity, and many other characteristics which may govern considerations in specific applications.

Document History

January 1, 2019
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
January 1, 2009
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
January 1, 2002
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
January 1, 1995
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
ASME B46.1
January 1, 1985
SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)
This Standard is concerned with the geometric irregularities of surfaces of solid materials and physical specimens for gaging roughness, and the characteristics of instrumentation for measuring...
January 1, 1978
SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)
GENERAL This standard is concerned with the geometric irregularities of surfaces of solid materials, physical specimens for gaging roughness, and the characteristics of stylus instrumentation for...
January 1, 1962
SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)
GENERAL This standard is concerned with the geometric irregularities of surfaces of solid mate· rials, physical specimens for gaging roughness, and the characteristics of instrumentation for...
Advertisement