ASME B46.1

Surface Texture (Surface Roughness, Waviness, and Lay)

inactive
Buy Now
Organization: ASME
Publication Date: 1 January 2002
Status: inactive
Page Count: 110
scope:

This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying surface texture.

The terms and ratings in this Standard relate to surfaces produced by such means as abrading, casting, coating, cutting, etching, plastic deformation, sintering, wear, erosion, etc.

Document History

January 1, 2019
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
January 1, 2009
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
ASME B46.1
January 1, 2002
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
January 1, 1995
Surface Texture (Surface Roughness, Waviness, and Lay)
This Standard is concerned with the geometric irregularities of surfaces. It defines surface texture and its constituents: roughness, waviness, and lay. It also defines parameters for specifying...
January 1, 1985
SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)
This Standard is concerned with the geometric irregularities of surfaces of solid materials and physical specimens for gaging roughness, and the characteristics of instrumentation for measuring...
January 1, 1978
SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)
GENERAL This standard is concerned with the geometric irregularities of surfaces of solid materials, physical specimens for gaging roughness, and the characteristics of stylus instrumentation for...
January 1, 1962
SURFACE TEXTURE (SURFACE ROUGHNESS, WAVINESS, AND LAY)
GENERAL This standard is concerned with the geometric irregularities of surfaces of solid mate· rials, physical specimens for gaging roughness, and the characteristics of instrumentation for...

References

Advertisement