BSI - BS 4720-2
Enamelled Copper Conductors Temperature Index 155 (Modified Polyester Base) Part 2: Rectangular Conductors
inactive, Most Current
| Organization: | BSI |
| Publication Date: | 17 March 1971 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
Requirements, dimensions and methods of test. Two thicknesses of covering. Applicable to conductors having thicknesses from 0.80 mm up to 5.60 mm and widths of 2.0 mm to 16.0 mm.
Document History
BS 4720-2
March 17, 1971
Enamelled Copper Conductors Temperature Index 155 (Modified Polyester Base) Part 2: Rectangular Conductors
Requirements, dimensions and methods of test. Two thicknesses of covering. Applicable to conductors having thicknesses from 0.80 mm up to 5.60 mm and widths of 2.0 mm to 16.0 mm.