CEN - EN 4117

Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C

active, Most Current
Organization: CEN
Publication Date: 1 November 2004
Status: active
Page Count: 10
ICS Code (Nuts): 49.030.30

Document History

EN 4117
November 1, 2004
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C
A description is not available for this item.
February 1, 2003
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600°C
A description is not available for this item.
Advertisement