CEN - EN 4117
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600°C
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Nuts): | 49.030.30 |
Document History
November 1, 2004
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated on thread - Classification: 1 550 MPa (at ambient temperature) / 600 degrees C
A description is not available for this item.
EN 4117
February 1, 2003
Aerospace series - Nuts, bihexagonal, self-locking, in heat resisting nickel base alloy NI-PH 2601 (Inconel 718), silver plated on thread - Classification: 1550 MPa (at ambient temperature)/600°C
A description is not available for this item.