ASSE - 1024
Performance Requirements for Dual Check Valve Type Backflow Preventers
inactive
| Organization: | ASSE |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 21 |
Document History
July 1, 2023
Performance Requirements for Dual Check Backflow Preventers
Description
This device consists of 2 independently acting check valves, internally force loaded to a normally closed position, designed, and constructed to operate under intermittent or continuous...
January 1, 2018
Performance Requirements for Dual Check Backflow Preventers
Description
This device consists of two
(2) independently acting check valves, internally force loaded to a normally closed position, designed and constructed to operate under intermittent or...
January 1, 2018
Performance Requirements for Dual Check Backflow Preventers
Description
This device consists of two (2) independently acting check valves, internally force loaded to a normally closed position, designed and constructed to operate under intermittent or...
February 1, 2004
Performance Requirements for Dual Check Backflow Preventers
Description
This device consists of two independently acting check valves, internally force loaded to a normally closed position, designed and constructed to operate under intermittent or continuous...
February 1, 2004
Performance Requirements for Dual Check Backflow Preventers
A description is not available for this item.
September 1, 1994
Performance Requirements for Dual Check Valve Backflow Preventers
A description is not available for this item.
1024
January 1, 1994
Performance Requirements for Dual Check Valve Type Backflow Preventers
A description is not available for this item.