ASSE 1024

Performance Requirements for Dual Check Backflow Preventers

inactive
Buy Now
Organization: ASSE
Publication Date: 1 February 2004
Status: inactive
Page Count: 28
scope:

Description

This device consists of two independently acting check valves, internally force loaded to a normally closed position, designed and constructed to operate under intermittent or continuous pressure conditions. The purpose of the device is to keep polluted water from flowing back into the potable water system, when pressure is temporarily higher in the polluted part of the system than in the potable water piping. These devices are intended to protect the potable water supply from low hazard pollution at residential service lines and individual outlets. These devices are intended for cold water service under continuous or intermittent pressure conditions. Hot water usage is limited to the manufacturer specified temperature.

Document History

July 1, 2023
Performance Requirements for Dual Check Backflow Preventers
Description This device consists of 2 independently acting check valves, internally force loaded to a normally closed position, designed, and constructed to operate under intermittent or continuous...
January 1, 2018
Performance Requirements for Dual Check Backflow Preventers
Description This device consists of two (2) independently acting check valves, internally force loaded to a normally closed position, designed and constructed to operate under intermittent or...
January 1, 2018
Performance Requirements for Dual Check Backflow Preventers
Description This device consists of two (2) independently acting check valves, internally force loaded to a normally closed position, designed and constructed to operate under intermittent or...
ASSE 1024
February 1, 2004
Performance Requirements for Dual Check Backflow Preventers
Description This device consists of two independently acting check valves, internally force loaded to a normally closed position, designed and constructed to operate under intermittent or continuous...
February 1, 2004
Performance Requirements for Dual Check Backflow Preventers
A description is not available for this item.
September 1, 1994
Performance Requirements for Dual Check Valve Backflow Preventers
A description is not available for this item.
January 1, 1994
Performance Requirements for Dual Check Valve Type Backflow Preventers
A description is not available for this item.

References

Advertisement