ETSI - EN 300 220-1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods

inactive
Organization: ETSI
Publication Date: 1 April 2006
Status: inactive
Page Count: 74
scope:

The present document applies to short range device radio transmitters and receivers:

1) transmitters in the range from 25 MHz to 1 000 MHz and with power levels ranging up to 500 mW;

2) receivers in the range from 25 MHz to 1 000 MHz.

The present document applies to short range devices:

- either with a Radio Frequency (RF) output connection and/or with an integral antenna;

- for alarms, identification, telecommand, telemetry, etc., applications;

- with or without speech.

The present document covers fixed stations, mobile stations and portable stations. In the present document requirements are given for the different frequency bands, channel separations etc., where appropriate.

All types of modulation are covered, in the present document, provided the requirements of clauses 8.6 or 8.7, whichever is applicable, are met.

The present document does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable. It is a product family standard that may be completely or partially superseded by specific standards covering specific applications.

NOTE: National restrictions may apply.

Document History

February 1, 2017
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 1: Technical characteristics and methods of measurement
The present document specifies technical characteristics and test methods to be used in the conformance assessment of Short Range Device equipment in the frequency range 25 MHz to 1 GHz.
November 1, 2016
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 1: Technical characteristics and methods of measurement
The present document specifies technical characteristics and test methods to be used in the conformance assessment of Short Range Device equipment in the frequency range 25 MHz to 1 GHz.
May 1, 2016
Short Range Devices (SRD) operating in the frequency range 25 MHz to 1 000 MHz; Part 1: Technical characteristics and methods of measurement
The present document specifies technical characteristics and test methods to be used in the conformance assessment of Short Range Device equipment.
May 1, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand,...
January 1, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand,...
February 1, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand,...
December 1, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand,...
April 1, 2009
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Non-specific Short Range Devices. 2) Alarms, identification systems, radio-determination, telecommand,...
April 1, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to the following Short Range Device major equipment types: 1) Generic Short Range Devices, including alarms, identification systems, radio-determination, telecommand,...
EN 300 220-1
April 1, 2006
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to short range device radio transmitters and receivers: 1) transmitters in the range from 25 MHz to 1 000 MHz and with power levels ranging up to 500 mW; 2) receivers...
April 1, 2005
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to short range device radio transmitters and receivers: 1) transmitters in the range from 25 MHz to 1 000 MHz and with power levels ranging up to 500 mW; 2) receivers...
September 1, 2000
Electromagnetic compatibility and Radio spectrum Matters (ERM); Short Range Devices (SRD); Radio equipment to be used in the 25 MHz to 1 000 MHz frequency range with power levels ranging up to 500 mW; Part 1: Technical characteristics and test methods
The present document applies to short range device radio transmitters and receivers: 1) transmitters in the range from 25 MHz to 1 000 MHz and with power levels ranging up to 500 mW; 2) receivers...
January 1, 2000
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Short Range Devices (SRD); Radio Equipment to Be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up to 500 mW; Part 1: Technical Characteristics and Test Methods
The present document applies to short range device radio transmitters and receivers: 1) transmitters operating in the range from 25 to 1 000 MHz and with power levels ranging up to 500 mW; 2)...
November 1, 1997
Electromagnetic Compatibility and Radio Spectrum Matters (ERM); Short Range Devices; Technical Characteristics and Test Methods for Radio Equipment to be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up to 500 mW; Part 1: Parameters Intended for Regulatory Purposes
The present document covers the minimum characteristics considered necessary for Short Range Devices (SRD) in order to make the best use of the available frequencies. The term "The present document"...
August 1, 1997
Electromagnetic Compability and Radio Spectrum Matters (ERM); Short Range Devices; Technical Characteristics and Test Methods for Radio Equipment to be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up to 500 mW; Part 1: Parameters Intended for Regulatory Purposes
The present document covers the minimum characteristics considered necessary for Short Range Devices (SRD) in order to make the best use of the available frequencies. The term "The present document"...
December 1, 1996
Radio Equipment and Systems (RES); Short Range Devices; Technical Characteristics and Test Methods for Radio Equipment to be Used in the 25 MHz to 1 000 MHz Frequency Range with Power Levels Ranging up to 500 mW; Part 1: Requirements Related to Spectrum Utilization
This European Telecommunication Standard (ETS) covers the minimum characteristics considered necessary for Short Range Devices (SRD) in order to make the best use of the available frequencies. This...

References

Advertisement