DLA - SMD-5962-88508 REV A
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT ANALOG TO DIGITAL CONVERTER
| Organization: | DLA |
| Publication Date: | 22 October 1991 |
| Status: | inactive |
| Page Count: | 14 |
scope:
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function Conversion time 01 ADC-HX 12-bit A/D Converter 20 µs 02 ADC-HZ, MNADC87H 12-bit A/D Converter 8 µs
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline Letter Case outline X See figure 1 (32-lead, 1.72" × 1.10" × .235"), dual-in-line package
Positive supply voltage (VCC) - - - - - - - - - - - - −0.3 to +18 V dc Negative supply voltage (VEE) - - - - - - - - - - - - +0.3 to −18 V dc Logic supply voltage (VDD) - - - - - - - - - - - - - −0.3 to +7 V dc Analog input voltage - - - - - - - - - - - - - - - - −25 V Buffer input voltage - - - - - - - - - - - - - - - - ±VS Digital inputs - - - - - - - - - - - - - - - - - - - +5.5 V Junction temperature (TJ) - - - - - - - - - - - - - - +175°C Storage temperature - - - - - - - - - - - - - - - - - −65°C to +150°C Power dissipation (PD), TC = +25°C - - - - - - - - - 2 W Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance: Junction-to-case (ΘJC) - - - - - - - - - - - - - - 13° C/W Junction-to-ambient (ΘJA) - - - - - - - - - - - - - 41° C/W
Positive supply voltage range (VCC) - - - - - - - - - +14.5 to +15.5 V dc Negative supply voltage range (VEE) - - - - - - - - - −14.5 to −15.5 V dc Logic supply voltage range (VDD) - - - - - - - - - - - +4.5 to +5.5 V dc Ambient operating temperature range (TA) - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for original equipment design applications and logistic support of existing equipment.
Document History