CENELEC - EN 60071-1

Insulation Co-Ordination Part 1: Definitions, Principles and Rules

inactive
Organization: CENELEC
Publication Date: 1 January 1995
Status: inactive
Page Count: 29
ICS Code (Electrical engineering (Vocabularies)): 01.040.29
ICS Code (Electrical insulation in general): 29.080.01

Document History

October 1, 2019
Insulation co-ordination - Part 1: Definitions, principles and rules
This part of IEC 60071 applies to three-phase AC systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
May 1, 2006
Insulation co-ordination Part 1: Definitions, principles and rules
This part of IEC 60071 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
May 1, 2006
Insulation Co-Ordination Part 1: Definitions, Principles and Rules
A description is not available for this item.
EN 60071-1
January 1, 1995
Insulation Co-Ordination Part 1: Definitions, Principles and Rules
A description is not available for this item.
Advertisement