CENELEC - EN 60071-1

Insulation co-ordination Part 1: Definitions, principles and rules

inactive
Organization: CENELEC
Publication Date: 1 May 2006
Status: inactive
Page Count: 40
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 60071 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the phase-to-earth, phase-to-phase and longitudinal insulation of the equipment and the installations of these systems. It also gives the lists of the standard withstand voltages from which the rated withstand voltages should be selected.

This standard recommends that the selected withstand voltages should be associated with the highest voltage for equipment. This association is for insulation co-ordination purposes only. The requirements for human safety are not covered by this standard.

Although the principles of this standard also apply to transmission line insulation, the values of their withstand voltages may be different from the standard rated withstand voltages.

The apparatus committees are responsible for specifying the rated withstand voltages and the test procedures suitable for the relevant equipment taking into consideration the recommendations of this standard.

NOTE In IEC 60071-2, Application Guide, all rules for insulation co-ordination given in this standard are justified in detail, in particular the association of the standard rated withstand voltages with the highest voltage for equipment. When more than one set of standard rated withstand voltages is associated with the same highest voltage for equipment, guidance is provided for the selection of the most suitable set.

Document History

October 1, 2019
Insulation co-ordination - Part 1: Definitions, principles and rules
This part of IEC 60071 applies to three-phase AC systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
EN 60071-1
May 1, 2006
Insulation co-ordination Part 1: Definitions, principles and rules
This part of IEC 60071 applies to three-phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedure for the selection of the rated withstand voltages for the...
May 1, 2006
Insulation Co-Ordination Part 1: Definitions, Principles and Rules
A description is not available for this item.
January 1, 1995
Insulation Co-Ordination Part 1: Definitions, Principles and Rules
A description is not available for this item.

References

Advertisement