NPFC - MIL-S-19500/117

SEMICONDUCTOR DEVICE, DIODE, SILICON TYPES 1N962B-1 THROUGH 1N9926-1, AND 1N962BUR-I THROUGH IN992BUR-1, JAN, JANTX, JANTXV, AND JANC

inactive
Buy Now
Organization: NPFC
Publication Date: 8 September 1992
Status: inactive
Page Count: 21
scope:

This specification covers the detail requirements for 475 milliwatt, silicon, voltage regulator diodes. Four levels of product assurance are provided for each device type as specified in MIL-S-19500.

See figures 1, 2, and 3, (DO-35), (DO-213AA) and JANC.

Maximum ratings are as shown in table VI herein and as follows:

PT = 500 mW (D0-35) at TL = 75°C, L = .375 (9.53 mm); both ends of case or diode body to heat sink at L = .375 (9.53 mm). (Derate IZ to 0.0 mA dc at +200°C).

PT = 500 mW (D0-213AA) at TEC = 150°C. (Derate to 0 at 200°C).

−65°C ≤ Top ≤ +200°C; −65°C ≤ TSTG ≤ +200°C.

Primary electrical characteristic columns 2, 9, 12, and 14 of table VI herein and as follows:

11 V dc ≤ Vz ≤ 200 V dc

RΘJL = 250°C/W (maximum) at L = .375 inch (9.53 mm) (D0-35).

RΘJEC = 100°C/W (maximum) junction to endcaps (D0-213AA). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Defense Electronics Supply Center, ATTN: DESC-ECT, 1507 Wilmington Pike, Dayton, OH 45444-5276, by using the Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

May 20, 2020
SEMICONDUCTOR DEVICE, SILICON, VOLTAGE REGULATOR, TYPES 1N962B-1 THROUGH 1N992B-1, AND 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, AND 1N962CUR-1 THROUGH 1N992CUR-1, AND 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
Scope. This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of...
April 23, 2018
SEMICONDUCTOR DEVICES, SILICON, VOLTAGE REGULATOR, TYPES 1N962B-1 THROUGH 1N992B-1, AND 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, AND 1N962CUR-1 THROUGH 1N992CUR-1, AND 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
March 26, 2014
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N962B-1 THROUGH 1N992B-1, AND 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, AND 1N962CUR-1 THROUGH 1N992CUR-1, AND 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
March 9, 2012
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N962B-1 THROUGH 1N992B-1, AND 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, AND 1N962CUR-1 THROUGH 1N992CUR-1, AND 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, JANHC, AND JANKC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
March 18, 2008
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N962B-1 THROUGH 1N992B-1, AND 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, AND 1N962CUR-1 THROUGH 1N992CUR-1, AND 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
October 6, 2005
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N962B-1 THROUGH 1N992B-1, AND 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, AND 1N962CUR-1 THROUGH 1N992CUR-1, AND 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
January 13, 2004
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR, TYPES 1N962B-1 THROUGH 1N992B-1, AND 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, AND 1N962CUR-1 THROUGH 1N992CUR-1, AND 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes with voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPES 1N962B-1 THROUGH 1N992B-1, 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, 1N962CUR-1 THROUGH 1N992CUR-1, 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, AND JANHC
A description is not available for this item.
September 8, 1997
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPES 1N962B-1 THROUGH 1N992B-1, 1N962BUR-1 THROUGH 1N992BUR-1, 1N962C-1 THROUGH 1N992C-1, 1N962CUR-1 THROUGH 1N992CUR-1, 1N962D-1 THROUGH 1N992D-1, 1N962DUR-1 THROUGH 1N992DUR-1, JAN, JANTX, JANTXV, AND JANHC
This specification covers the performance requirements for 500 milliwatt, silicon, voltage regulator diodes having voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
March 15, 1994
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPES 1N962E-1 THROUGH 1N992E-1, 1N962BUR-1 THROUGH lN992EUR-1, 1N962C-1 THROUGH 1N992C-1, 1N962CUR-1 THROUGH 1N992CUR-1, 1N962D-1 THROUGH 1N992D-1 , 1N962DUR-1 THROUGH 1N992DUR-I , JAN, JANTX, JANTXV, AND JANHC
This specification covers the detail requirements for 500 milliwatt, silicon, voltage regulator diodes having voltage tolerances of 5 percent, 2 percent, and 1 percent. Three levels of product...
MIL-S-19500/117
September 8, 1992
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPES 1N962B-1 THROUGH 1N9926-1, AND 1N962BUR-I THROUGH IN992BUR-1, JAN, JANTX, JANTXV, AND JANC
This specification covers the detail requirements for 475 milliwatt, silicon, voltage regulator diodes. Four levels of product assurance are provided for each device type as specified in MIL-S-19500....
June 5, 1990
SEMICONDUCTOR DEVICE, DIODE, SILICON TYPES 1N962B THROUGH 1N992B, AND 1N962B-1 THROUGH 1N992B- 1, JANTX and JANTXV
A description is not available for this item.
April 10, 1985
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N9929, 1N962B-1 THROUGH 1N992B-1, JAN, JANTX, JANTXV AND JANS
A description is not available for this item.
July 27, 1983
SEMICONDUCTOR DEVICES, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B, 1N962B-1 THROUGH 1N992B-1, JAN, JANTX, JANTXV AND JANS
A description is not available for this item.
September 30, 1981
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPE 1N962B THROUGH 1N992B, 1N962B-1 THROUGH 1N992B-1 jans
A description is not available for this item.
October 10, 1978
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B, 1N962B-1 THROUGH 1N992B-1, NON-TX, TX, AND TXV
A description is not available for this item.
November 28, 1975
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B, lN962B-1 THROUGH lN992B-1, TX AND TXV
A description is not available for this item.
September 14, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B, tx and txv
A description is not available for this item.
April 3, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B7 TX AND TXV
A description is not available for this item.
February 27, 1973
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B, TX AND TXV
A description is not available for this item.
February 1, 1972
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B AND TX1N962B THROUGH TX1N992B
A description is not available for this item.
December 6, 1968
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962E THROL'GH 1N992B AND TXlN962B THROJGH TXlN992B
A description is not available for this item.
December 6, 1965
SEMICONDUCTOR DEVICE, DIODE, SILICQN, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B AND TX1N962B THROUGH TX1N992B
A description is not available for this item.
December 6, 1965
SEMICONDUCTOR DEVICE, DIODE, SILICON, VOLTAGE REGULATOR TYPES 1N962B THROUGH 1N992B AND TX1N962B THROUGH TX1N992B
A description is not available for this item.
February 23, 1965
SEMICONDUCTOR DEVICE, DIODES, TYPES IN962B THROUGH IN992B
A description is not available for this item.

References

Advertisement