NPFC - MIL-M-38510/347

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 1 May 1985
Status: inactive
Page Count: 16
scope:

This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL, 8-Bit Identity Comparator, Logic Gate microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the complete part number.

The part number shall be in accordance with MIL-M-38510, and as specified herein.

The device type shall be as follows:

Device type Circuit 01 8-Bit Identity Comparator

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outlines shall be designated as follows:

Outline letter Case outline (see MIL-M-38510, appendix C) R D-8 (20-lead, ¼" × 1 1/16") dual-in-line package. S F-9 (20-lead, ¼" × ½") flat package. 2 C-2 (20-terminal, .350" × .350"), square chip carrier.

Supply voltage range- - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - −1.2 V dc at −18 mA to +7.0 V dc Storage temperature-range - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - 176 mW Lead temperature (soldering, 10 seconds)- - +300°C Thermal resistance, junction-to-case (θJC)2/: Cases R, S- - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case 2- - - - - - - - - - - - - - - - - - 0.08 C/W Junction temperature (TJ) - - - - - - - - - +175°C 3/

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center (RBE-2), Griffiss AFB, NY 13441, by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Supply voltage (VCC) - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH)- - 2.0 V dc Maximum low-level input voltage (VIL) - - 0.8 V dc Normalized fanout (each output) 4/ Low logic level - - - - - - - - - - - - 33 maximum High logic level- - - - - - - - - - - - 50 maximum Case operating temperature range (TC) - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logisitic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Advanced Schottky TTL, 8-Bit Identity Comparator, Monolithic Silicon
A description is not available for this item.
September 19, 2018
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, 8-Bit Identity Comparator, Monolithic Silicon
A description is not available for this item.
December 6, 2013
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, 8-Bit Identity Comparator, Monolithic Silicon
A description is not available for this item.
February 26, 2009
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, 8-Bit Identity Comparator, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, 8-bit identity comparator, logic gate microcircuits. Two product assurance classes and a choice of...
May 5, 2004
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, 8-bit identity comparator, logic gate microcircuits. Two product assurance classes and a choice of...
July 12, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
November 6, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
August 11, 1986
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/347
May 1, 1985
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 8-BIT IDENTITY COMPARATOR, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, Advanced Schottky TTL, 8-Bit Identity Comparator, Logic Gate microcircuits. Two product assurance classes and a choice of...

References

Advertisement