ISO 217
Paper - Untrimmed Sizes - Designation and Tolerances for Primary and Supplementary Ranges, and Indication of Machine Direction
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 1995 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Paper and board): | 85.060 |
Document History
July 15, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to sizes as given in ISO 216 and establishes a system of...
July 15, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...
ISO 217
December 15, 1995
Paper - Untrimmed Sizes - Designation and Tolerances for Primary and Supplementary Ranges, and Indication of Machine Direction
A description is not available for this item.