ISO 217

Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction

inactive
Buy Now
Organization: ISO
Publication Date: 15 July 2008
Status: inactive
Page Count: 10
ICS Code (Paper and board): 85.060
scope:

This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and establishes a system of designation of untrimmed sizes.

This International Standard also specifies the method for the indication of machine direction of untrimmed sizes.

Document History

July 15, 2013
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to sizes as given in ISO 216 and establishes a system of...
ISO 217
July 15, 2008
Paper - Untrimmed sizes - Designation and tolerances for primary and supplementary ranges, and indication of machine direction
This International Standard specifies a primary range and a supplementary range of untrimmed sizes of paper in sheets which are to be trimmed to the ISO-A series of sizes as given in ISO 216, and...
December 15, 1995
Paper - Untrimmed Sizes - Designation and Tolerances for Primary and Supplementary Ranges, and Indication of Machine Direction
A description is not available for this item.

References

Advertisement