SNV - SN ISO 6721-4
Plastics - Determination of dynamic mechanical properties - Part 4: Tensile vibration - Non-resonance method (ISO 6721-4:1994)
| Organization: | SNV |
| Publication Date: | 1 August 2005 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This part of ISO 6721 describes a forced, non-resonance method for determining the components of the tensile complex modulus E* of polymers at frequencies typically in the range 0,01 Hz to 100 Hz. The method is suitable for measuring dynamic storage moduli in the range 0,01 GPa to 5 GPa. Although materials with moduli outside this range may be studied, alternative modes of deformation should yield higher accuracy [i.e. a shear mode for E′ < 0,01 GPa and a flexural mode for E′ > 5 GPa see ISO 6721-3)
This method is particularly suited to the measurement of loss
factors greater than 0,1 and may therefore be conveniently used to
study the variation of dynamic properties with temperature and
frequency through most of the glass-rubber relaxation region (see
ISO 6721-1:1994, Subclause 9.4). The availability of data
determined over wide ranges of both frequency and temperature
enables master plots to be derived, using frequency-temperatur
Document History