FORD ESB-M28G19-A
GLASS, SAFETY, LAMINATED FLOAT, 4.3 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 20 September 2000 |
| Status: | inactive |
| Page Count: | 7 |
scope:
1. SCOPE
The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.
Document History
FORD ESB-M28G19-A
September 20, 2000
GLASS, SAFETY, LAMINATED FLOAT, 4.3 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI...
March 17, 1988
GLASS, SAFETY - LAMINATED FLOAT - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
A description is not available for this item.
March 17, 1988
GLASS, SAFETY - LAMINATED FLOAT - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI...
January 1, 1988
GLASS, SAFETY, LAMINATED FLOAT 4.3 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING
A description is not available for this item.