FORD - ESB-M28G19-A

GLASS, SAFETY - LAMINATED FLOAT - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING

inactive
Organization: FORD
Publication Date: 17 March 1988
Status: inactive
Page Count: 7
scope:

1. SCOPE

The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI Standard Z26.1, 1977, January 26, 1977, as supplemented by Z26.1a, July 3, 1980, and incorporated by reference in FMVSS 205, February 23, 1984.

Document History

September 20, 2000
GLASS, SAFETY, LAMINATED FLOAT, 4.3 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI...
March 17, 1988
GLASS, SAFETY - LAMINATED FLOAT - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
A description is not available for this item.
ESB-M28G19-A
March 17, 1988
GLASS, SAFETY - LAMINATED FLOAT - 4.3 MM NOMINAL THICKNESS - 0.76 MM POLYVINYL BUTYRAL LAMINATE - CLEAR OR HEAT ABSORBING
1. SCOPE The material defined by this specification is a grade of laminated float glass which will meet test requirements as described in American National Standard Institute Safety Code: ANSI...
January 1, 1988
GLASS, SAFETY, LAMINATED FLOAT 4.3 MM NOMINAL THICKNESS, 0.76 MM POLYVINYL BUTYRAL LAMINATE, CLEAR OR HEAT ABSORBING
A description is not available for this item.

References

Advertisement