ISO 1580

Slotted Pan Head Screws - Product Grade A

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1994
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of slotted pan head screws of product grade A and with threads from Ml,6 to Ml0 inclusive.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example IS0 261, IS0 888, IS0 898-1, IS0 965-2 and IS0 3506.

Document History

September 1, 2011
Slotted pan head screws - Product grade A
This International Standard specifies the characteristics of slotted pan head screws of product grade A and with threads from M1,6 to M10 inclusive. If, in special cases, specifications other than...
ISO 1580
January 1, 1994
Slotted Pan Head Screws - Product Grade A
This International Standard specifies the characteristics of slotted pan head screws of product grade A and with threads from Ml,6 to Ml0 inclusive. If, in special cases, specifications other than...
July 1, 1983
Slotted pan head screws - Product grade A
This International Standard specifies the characteristics of slotted pan head screws in product grade A and with thread sizes M 1, 6 to M 10 inclusive. If other specifications are required, it is...

References

Advertisement