DS/EN 301179 V1.2.1
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-DMA); Point-to-multipoint Digital Radio Relay Systems (DRRS) inthe bandswithinthe range 1 GHzto3 GHz
active, Most Current
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Transmission systems): | 33.040.20 |
scope:
1.1 Applications The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax; voiceband data; telex; data up to 64 kbit/s; ISDN; Internet Access.
Document History
DS/EN 301179 V1.2.1
August 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-DMA); Point-to-multipoint Digital Radio Relay Systems (DRRS) inthe bandswithinthe range 1 GHzto3 GHz
1.1 Applications The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax;...
June 15, 2000
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint DRRS in the bands within the range 1 GHz to 3 GHz
The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: · voice; · fax; · voiceband data; ·...