DS/EN 301179 V1.1.1

Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint DRRS in the bands within the range 1 GHz to 3 GHz

inactive
Organization: DS
Publication Date: 15 June 2000
Status: inactive
ICS Code (Transmission systems): 33.040.20
scope:

The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: · voice; · fax; · voiceband data; · telex; · data up to 64 kbit/s; · ISDN; · Internet Access.

Document History

August 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Frequency Hopping Code Division Multiple Access (FH-DMA); Point-to-multipoint Digital Radio Relay Systems (DRRS) inthe bandswithinthe range 1 GHzto3 GHz
1.1 Applications The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: voice; fax;...
DS/EN 301179 V1.1.1
June 15, 2000
Transmission and Multiplexing (TM); Digital Radio Relay Systems (DRRS); Frequency Hopping Code Division Multiple Access (FH-CDMA); Point-to-multipoint DRRS in the bands within the range 1 GHz to 3 GHz
The scope of the present document covers the following typical P-MP applications, delivered directly or indirectly, or in any superimposed transport network layer: · voice; · fax; · voiceband data; ·...
Advertisement