DLA - SMD-5962-90993 REV E

MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 13 November 1996
Status: inactive
Page Count: 18
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN is as shown in the following example:

Device classes Q and V RHA marked devices meet the MIL-PRF-38535 specified RHA levels and are marked with the appropriate RHA designator. Device class M RHA marked devices meet the MIL-PRF-38535, appendix A specified RHA levels and are marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) identify the circuit function as follows:

Device type Generic number Circuit function 01 CLC505 High-speed programmable supply current operational amplifier

The device class designator is a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A Q or V Certification and qualification to MIL-PRF-38535

The case outline(s) are as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P GDIP1-T8 or CDIP2-T8 8 Dual-in-line

The lead finish is as specified in MIL-PRF-38535 for device classes Q and V or MIL-PRF-38535, appendix A for device class M.

Supply voltage (VS) ...................................................... ±7 V dc Output current (IOUT) .................................................... 70 mA Common mode input voltage (VCM) .......................................... ±7 V dc Differential input voltage (VID) ......................................... 10 V dc Power dissipation (PD) ................................................... 1.2 W Junction temperature ..................................................... +175°C Storage temperature range ............................................... −65°C to +150°C Lead temperature (soldering, 10 seconds).................................. +300°C Thermal resistance, junction-to-ambient (ΘJA) ............................ 100°C/W Thermal resistance, junction-to-case (ΘJC) ............................... See MIL-STD-1835

Supply voltage (VS) ...................................................... ±5 V dc Gain range (AV) ............................................................... +2 to +21 and −1 to −20 Ambient operating temperature range (TA) ................................. −55°C to + 125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

February 20, 2003
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-90993 REV E
November 13, 1996
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 25, 1995
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON
A description is not available for this item.
October 28, 1994
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON
A description is not available for this item.
March 31, 1994
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON
A description is not available for this item.
May 5, 1993
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON
This drawing form a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...
November 4, 1991
MICROCIRCUIT, LINEAR, OPERATIONAL AMPLIFIER, HIGH SPEED, PROGRAMMABLE SUPPLY CURRENT, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement