DLA - SMD-5962-95553

MICROCIRCUIT, LINEAR, PRECISION DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 28 December 1994
Status: inactive
Page Count: 13
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high reliability (device classes M and Q), and nontraditional military (device class N) with a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". For device class N, the user is cautioned to assure that the device is appropriate for the application environment. When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes N, Q, and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 TLC27L7M precision dual operational amplifier

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 1/ N Certification and qualification to MIL-I-38535 with a non-traditional performance environment 2/ Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 8 Plastic small-outline package

The lead finish shall be as specified in MIL-I-38535 for device classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference. For device class N, lead finish shall be in accordance with 1.2.5.1 herein.

Lead finish D shall be designated by a single letter as follows:

Finish Letter Process D Palladium

For device class N, plastic encapsulated microcircuits (PEMs) the following manufacturer PIN (see 3.5.1 herein) shall be marked:

Supply voltage (VDD) 3/ . . . . . . . . . . . . . . . . +18 v dc Differential input-voltage (VID ) 4/. . . . . . . . . . ±VDD Input voltage range (VI) . . . . . . . . . . . . . . . . −0.3 V dc to VDD Input current (II) . . . . . . . . . . . . . . . . . . . ±5 mA Output current (IO) (each output) . . . . . . . . . . . ±30 mA Total current into VDD terminal . . . . . . . . . . . . +45 mA Total current out of ground terminal . . . . . . . . . . +45 mA Duration of short-circuit current (TA ≤ 25°C) 5/ . . . . unlimited Continuous total power dissipation (PD) 6/ . . . . . . . 725 mW Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +260°C

Supply voltage (VDD) . . . . . . . . . . . . . . . . . . +4 V dc min to +16 V dc max Common mode input voltage (VIC) VDD = 5 V. . . . . . . . . . . . . . . . . . . . . . . 0 V dc min to 3.5 V dc max VDD = 10 V . . . . . . . . . . . . . . . . . . . . . . 0 V dc min to 8.5 V dc max Operating free-air temperature (TA) . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

September 3, 2013
MICROCIRCUIT, LINEAR, PRECISION DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
March 14, 2003
MICROCIRCUIT, LINEAR, PRECISION DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-95553
December 28, 1994
MICROCIRCUIT, LINEAR, PRECISION DUAL OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Three product assurance classes consisting of space application (device class V), military high...

References

Advertisement