NPFC - MIL-M-38510/337

MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON

inactive
Buy Now
Organization: NPFC
Publication Date: 9 August 1983
Status: inactive
Page Count: 21
scope:

This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, decoder microcircuits. Two product assurance classes and a choice of case outlines and lead finishes are provided and are reflected in the part number.

The part number shall be in accordance with MIL-M-38510.

The device type shall be as follows:

Device type Circuit 01 Decoder, 1 of 8, active low outputs with enable inputs. 02 Dual decoder, 1 of 4, active low outputs with enable inputs.

The device class shall be the product assurance level as defined in MIL-M-38510.

The case outline shall be designated as follows:

Letter Case outline (see MIL-M-38510, appendix C) E D-2 (16-lead, ¼" × ⅞") dual-in-line package F F-5 (16-lead, ¼" × ⅜") flat package X C-2 (20-terminal, .350" × .350") square chip carrier package

Supply voltage range - - - - - - - - - - - - −0.5 to 7.0 V dc Input voltage range- - - - - - - - - - - - - −1.2 V dc @ −18 mA to 7.0 V dc Storage temperature range- - - - - - - - - - −65°C to 150°C Maximum power dissipation (PD) 1/ Device type 01- - - - - - - - - - - - - - 110 mW Device type 02- - - - - - - - - - - - - - 110 mW Lead temperature (soldering, 10 seconds) - - 300°C

Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Rome Air Development Center, (RBE-2), Griffiss AFB, NY 13441 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Thermal resistance, junction to case θJC: Case E- - - - - - - - - - - - - - - - - - 50°C/W Case F- - - - - - - - - - - - - - - - - - 70°C/W Case X - - - - - - - - - - - - - - - - - 60°C/W Junction temperature (TJ)- - - - - - - - - - 175°C

Supply voltage - - - - - - - - - - - - - - - 4.5 to 5.5 V dc Minimum high level input voltage (VIH) - - - 2.0 V dc Maximum low level input voltage (VIL) -- - - 0.8 V dc Case operating temperature range (TC)- - - −55°C to +125°C

intended Use:

Microcircuits conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decoders, Monolithic Silicon
A description is not available for this item.
June 6, 2018
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decoders, Monolithic Silicon
A description is not available for this item.
August 23, 2013
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decoders, Monolithic Silicon
A description is not available for this item.
November 13, 2008
Microcircuits, Digital, Bipolar, Advanced Schottky TTL, Decoders, Monolithic Silicon
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, decoder microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
January 23, 2004
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, decoder microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
July 8, 2002
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON
A description is not available for this item.
April 18, 1997
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON
A description is not available for this item.
November 30, 1987
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON
A description is not available for this item.
October 10, 1984
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON
A description is not available for this item.
MIL-M-38510/337
August 9, 1983
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON
This specification covers the detail requirements for monolithic silicon, advanced Schottky TTL, decoder microcircuits. Two product assurance classes and a choice of case outlines and lead finishes...
September 9, 1982
MICROCIRCUITS, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, DECODERS, MONOLITHIC SILICON
A description is not available for this item.

References

Advertisement