DIN EN ISO 6134

Rubber hoses and hose assemblies for saturated steam - Specification (ISO 6134:2005)

inactive
Organization: DIN
Publication Date: 1 February 2006
Status: inactive
Page Count: 18
ICS Code (Hoses and hose assemblies): 23.040.70

Document History

December 1, 2023
Rubber hoses and hose assemblies for saturated steam - Specification (ISO/DIS 6134:2023); German and English version prEN ISO 6134:2023
A description is not available for this item.
June 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification (ISO 6134:2017)
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
October 1, 2015
Rubber hoses and hose assemblies for saturated steam - Specification (ISO/DIS 6134:2015); German and English version prEN ISO 6134:2015
A description is not available for this item.
DIN EN ISO 6134
February 1, 2006
Rubber hoses and hose assemblies for saturated steam - Specification (ISO 6134:2005)
A description is not available for this item.
Advertisement