DIN EN ISO 6134
Rubber hoses and hose assemblies for saturated steam - Specification (ISO/DIS 6134:2015); German and English version prEN ISO 6134:2015
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2015 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
Document History
December 1, 2023
Rubber hoses and hose assemblies for saturated steam - Specification (ISO/DIS 6134:2023); German and English version prEN ISO 6134:2023
A description is not available for this item.
June 1, 2017
Rubber hoses and hose assemblies for saturated steam - Specification (ISO 6134:2017)
This document specifies requirements for two types of hoses and hose assemblies, low pressure with a maximum working pressure of 6 bar and high pressure with a maximum working pressure of 18 bar,...
DIN EN ISO 6134
October 1, 2015
Rubber hoses and hose assemblies for saturated steam - Specification (ISO/DIS 6134:2015); German and English version prEN ISO 6134:2015
A description is not available for this item.
February 1, 2006
Rubber hoses and hose assemblies for saturated steam - Specification (ISO 6134:2005)
A description is not available for this item.