IEEE C37.23
Metal-Enclosed Bus and Calculating Losses in Isolated-Phase Bus
| Organization: | IEEE |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 49 |
scope:
This standard covers assemblies of metal-enclosed conductors along with associated interconnections, enclosures, and supporting structures. When switches and disconnecting links are included, they shall conform to this standard.
Basically, this standard is concerned with performance characteristics of enclosed, rather than open, conductor assemblies. It does not pertain to busyways or bus assemblies for distribution of electric power less than 600 V consisting of enclosed sectionalized prefabricated bus bars or associated structures and fittings, such as feeder busways (indoor or outdoor) and plug-in busways (indoor only). It does not include enclosed bus assemblies utilized at voltages in excess of 38.0 kV (see ANSI/UL 857-1981 [9] ).1
1The numbers in brackets correspond to those of the references listed in Section 3.; when preceded by B, they correspond to the bibliography in Section 10.
Document History