IEEE C37.23

Metal-Enclosed Bus

inactive
Buy Now
Organization: IEEE
Publication Date: 11 September 2003
Status: inactive
Page Count: 57
scope:

This standard covers assemblies of metal-enclosed (ME) conductors along with associated interconnections, enclosures, and supporting structures. When switches and disconnecting links are included, they shall conform to this standard.

This standard is concerned with performance characteristics of enclosed, rather than open, indoor and outdoor conductor assemblies with rated maximum operating voltages through 38 kV. While this standard does cover 600 V bus assemblies, it does not pertain to UL 857-2001 type busways and associated fittings, nor does it pertain to ME bus assemblies utilizing cables as the primary conductors.

Document History

December 5, 2015
Metal-Enclosed Bus
This standard covers assemblies of metal-enclosed (ME) conductors along with associated interconnections, enclosures, and supporting structures. The types of assemblies covered are...
March 1, 2005
Metal-Enclosed Bus and Calculating Losses in Isolated-Phase Bus
This standard covers assemblies of metal-enclosed (ME) conductors along with associated interconnections, enclosures, and supporting structures. When switches and disconnecting links are included,...
September 11, 2003
Standard for Metal-Enclosed Bus
This standard covers assemblies of metal-enclosed (ME) conductors along with associated interconnections, enclosures, and supporting structures. When switches and disconnecting links are included,...
IEEE C37.23
September 11, 2003
Metal-Enclosed Bus
This standard covers assemblies of metal-enclosed (ME) conductors along with associated interconnections, enclosures, and supporting structures. When switches and disconnecting links are included,...
January 1, 1987
Metal-Enclosed Bus and Calculating Losses in Isolated-Phase Bus
This standard covers assemblies of metal-enclosed conductors along with associated interconnections, enclosures, and supporting structures. When switches and disconnecting links are included, they...
January 1, 1969
guide for calculating losses in isolated phase bus
The information in this Guide is applicable to all forms of isolated-phase buses operating in alternating-current power systems. It is not meant to apply to other forms of open or enclosed buses,...

References

Advertisement