DLA - SMD-5962-90629 REV A
MICROCIRCUIT, LINEAR, TRAPEZOIDAL-WAVEFORM INTERFACE BUS TRANSCEIVERS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 23 December 1991 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete PIN shall be as shown in the following example:
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function
01 55ALS057 Trapezoidal-Waveform
The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .358" × .100"), square chip carrier package
Supply voltage (VCC) - - - - - - - - - - - - - - - - 6.0 V dc Control Input voltage - - - - - - - - - - - - - - - 5 5 V dc Driver input voltage - - - - - - - - - - - - - - - - 5.5 V dc Driver output voltage - - - - - - - - - - - - - - - 2.5 V dc Receiver input voltage - - - - - - - - - - - - - - - 2.5 V dc Receiver output voltage- - - - - - - - - - - - - - - 5.5 V dc Continuous power dissipation (PD) 1/: Cases R and 2 - - - - - - - - - - - - - - - - - - 1,375 mW Case S - - - - - - - - - - - - - - - - - - - - - - 1,000 mW Storage temperature range - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - 300°C Junction temperature (TJ)- - - - - - - - - - - - - - 150°C
Supply voltage range (VCC) - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL)- - - - - - - - 0.8 V dc Bus termination voltage - - - - - - - - - - - - - - 1.9 V dc to 2.1 V dc Ambient operating temperature range (TA) - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History