ANSI - INCITS/ISO/IEC 13818-1
Information Technology - Generic Coding of Moving Pictures and Associated Audio Information: Video
| Organization: | ANSI |
| Publication Date: | 1 December 2000 |
| Status: | active |
| Page Count: | 174 |
scope:
This Recommendation | International Standard specifies the system layer of the coding. It was developed principally to support the combination of the video and audio coding methods defined in Parts 2 and 3 of ISO/IEC 13818. The system layer supports five basic functions:
1) the synchronization of multiple compressed streams on decoding;
2) the interleaving of multiple compressed streams into a single stream;
3) the initialization of buffering for decoding start up;
4) continuous buffer management; and
5) time identification.
Document History