DLA - SMD-5962-96720 REV C

MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, 9-BIT ODD/EVEN PARITY GENERATOR CHECKER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 3 July 2000
Status: active
Page Count: 23
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-96720 REV C
July 3, 2000
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, 9-BIT ODD/EVEN PARITY GENERATOR CHECKER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
September 2, 1998
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, 9-BIT ODD/EVEN PARITY GENERATOR CHECKER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This appendix establishes minimum requirements for microcircuit die to be supplied under the Qualified Manufacturers List (QML) Program. QML microcircuit die meeting the requirements of MIL-PRF-38535...
October 22, 1997
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, 9-BIT ODD/EVEN PARITY GENERATOR CHECKER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 28, 1995
MICROCIRCUIT, DIGITAL, RADIATION HARDENED ADVANCED CMOS, 9-BIT ODD/EVEN PARITY GENERATOR CHECKER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing form a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement