FORD WSK-M4D892-A1

POLYAMIDE 12 (PA12), HEAT STABILIZED, 20 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 26 June 2006
Status: inactive
Page Count: 5
scope:

The material defined by this specification is a heat stabilized 20% glass fiber reinforced type 12 polyamide molding compound.

Document History

November 5, 2010
POLYAMIDE 12 (PA12), HEAT STABILIZED 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 20% glass fiber reinforced type 12 polyamide molding compound.
FORD WSK-M4D892-A1
June 26, 2006
POLYAMIDE 12 (PA12), HEAT STABILIZED, 20 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 20% glass fiber reinforced type 12 polyamide molding compound.
April 5, 1994
POLYAMIDE 12 (PA12), HEAT STABILIZED, 20 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 20 % glass fibre reinforced type 12 polyamide molding compound.

References

Advertisement