FORD WSK-M4D892-A1
POLYAMIDE 12 (PA12), HEAT STABILIZED, 20 % GLASS FIBER REINFORCED MOLDING COMPOUND
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 5 April 1994 |
| Status: | inactive |
| Page Count: | 6 |
scope:
1. SCOPE
The material defined by this specification is a heat stabilized 20 % glass fibre reinforced type 12 polyamide molding compound.
Document History
November 5, 2010
POLYAMIDE 12 (PA12), HEAT STABILIZED 20% GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 20% glass fiber reinforced type 12 polyamide molding compound.
June 26, 2006
POLYAMIDE 12 (PA12), HEAT STABILIZED, 20 % GLASS FIBER REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 20% glass fiber reinforced type 12 polyamide molding compound.
FORD WSK-M4D892-A1
April 5, 1994
POLYAMIDE 12 (PA12), HEAT STABILIZED, 20 % GLASS FIBER REINFORCED MOLDING COMPOUND
1. SCOPE The material defined by this specification is a heat stabilized 20 % glass fibre reinforced type 12 polyamide molding compound.