DS/EN ISO/IEC 7816-5/A1

Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers - Amendment 1

inactive, Most Current
Organization: DS
Publication Date: 1 September 1997
Status: inactive
Page Count: 14
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of EN/ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers. An application identifier (AID) is used to adress an application in the card. This part of EN ISO/IEC 7816 specifies the coding of application identifiers together with means and mechanisms for addressing application parts in in cards.

Document History

DS/EN ISO/IEC 7816-5/A1
September 1, 1997
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers - Amendment 1
This part of EN/ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers. An application identifier (AID) is used to...
October 31, 1995
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers
This part of ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers. An application identifier (AID) is used to adress...
Advertisement