DS/EN ISO/IEC 7816-5
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers
inactive
| Organization: | DS |
| Publication Date: | 31 October 1995 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers. An application identifier (AID) is used to adress an an application in the card. This part of ISO/IEC 7816 specifies the coding of application identifiers together with means and mechanisms for addressing application parts in in cards.
Document History
September 1, 1997
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers - Amendment 1
This part of EN/ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers. An application identifier (AID) is used to...
DS/EN ISO/IEC 7816-5
October 31, 1995
Identification cards - Integrated circuit(s) cards with contacts - Part 5: Numbering system and registration procedure for application identifiers
This part of ISO/IEC 7816 specifies a numbering system for application identifiers and a registration procedure for application provider identifiers. An application identifier (AID) is used to adress...