IEC 60364-7-715

Electrical Installations of Buildings - Part 7-715: Requirements for Special Installations or Locations - Extra-Low-Voltage Lighting Installations

inactive
Buy Now
Organization: IEC
Publication Date: 1 May 1999
Status: inactive
Page Count: 26
ICS Code (Lighting installation systems): 29.140.50
ICS Code (Electricity supply systems): 91.140.50
scope:

The particular requirements of this part apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c.

NOTE 1 - For the definition of an extra-low-voltage lighting system reference should be made to IEC 60598.

NOTE 2 - AC voltages are given as r.m.s. values.

Document History

December 1, 2011
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-lowvoltage lighting installations
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c....
IEC 60364-7-715
May 1, 1999
Electrical Installations of Buildings - Part 7-715: Requirements for Special Installations or Locations - Extra-Low-Voltage Lighting Installations
The particular requirements of this part apply to extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c. NOTE 1 – For the definition of...

References

Advertisement