IEC 60364-7-715
Low-voltage electrical installations – Part 7-715: Requirements for special installations or locations – Extra-lowvoltage lighting installations
| Organization: | IEC |
| Publication Date: | 1 December 2011 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Lighting installation systems): | 29.140.50 |
| ICS Code (Electricity supply systems): | 91.140.50 |
scope:
The particular requirements of this part of IEC 60364 apply to the selection and erection of extra-low-voltage lighting installations supplied from sources with a maximum rated voltage of 50 V a.c. or 120 V d.c.
NOTE 1 For the definition of an extra-low-voltage lighting system see IEC 60598-2-23.
NOTE 2 AC voltages are given as r.m.s. values.
Document History