DLA - SMD-5962-91728
MICROCIRCUIT, DIGITAL, BIPOLAR CMOS, SCAN TEST DEVICE WITH OCTAL BUS TRANSCEIVER, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 6 January 1994 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.
The device type(s) shall identify the circuit function as follows:
Device type Generic number Circuit function 01 54BCT8245A Scan test device with octal bus transceiver, three-state outputs
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and Qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style L GDIP3-T24 or CDIP4-T24 24 Dual-in-line 3 CQCC1-N28 28 Leadless chip carrier
The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage range (I/O ports) (VIN) - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc 4/ DC input voltage range (except I/O ports and TMS) (VIN) - - - - - - - −0.5 V dc to +7.0 V dc 4/ DC input voltage range (TMS) (VIN) - - - - - - - - - - - - - - - - - −0.5 V dc to +12.0 V dc 4/ DC output voltage range applied to any output in the disabled or power-off state (VOUT) - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC output voltage range applied to any output in the high state (VOUT) - - - - - - - - - - - - - - - - - - - - - - - −0.5 V dc to VCC DC input clamp current (IIK) - - - - - - - - - - - - - - - - - - - - −30 mA DC output current into any output in the low state (IOL) (per output): Any A, TDO - - - - - - - - - - - - - - - - - - - - - - - - - - - - +40 mA Any B - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - +96 mA Storage temperature range (TSTG) - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - - - +300°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD) - - - - - - - - - - - - - - - - - - - 497 mW 5/
Supply voltage range (VCC) - - - - - - - - - - - - - - - - - - - - - +4.5 V dc to +5.5 V dc Maximum low level input voltage (VIL) - - - - - - - - - - - - - - - - 0.8 V Minimum high level input voltage (VIH) - - - - - - - - - - - - - - - 2.0 V Double high level input voltage (TMS) (VIHH) - - - - - - - - - - - - +10.0 V dc minimum to +12.0 V maximum Maximum input clamp current (IIK) - - - - - - - - - - - - - - - - - - −18 mA Maximum high level output current (IOH): Any A, TDO - - - - - - - - - - - - - - - - - - - - - - - - - - - - −3 mA Any B - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - −12 mA Maximum low level output current (IOL): Any A, TDO - - - - - - - - - - - - - - - - - - - - - - - - - - - - 20 mA Any B - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - - 48 mA Minimum setup time (ts): Any A or B before TCK↑ - - - - - - - - - - - - - - - - - - - - - - 6.0 ns DIR or [O bar][E bar] before TCK↑ - - - - - - - - - - - - - - - - - - - - - - - 6.0 ns TDI before TCK↑ - - - - - - - - - - - - - - - - - - - - - - - - - 6.0 ns TMS before TCK↑ - - - - - - - - - - - - - - - - - - - - - - - - - 12.0 ns Minimum hold time (th): Any A or B after TCK↑ - - - - - - - - - - - - - - - - - - - - - - - 4.5 ns DIR or [O bar][E bar] after TCK↑- - - - - - - - - - - - - - - - - - - - - - - - 4.5 ns TDI after TCK↑ - - - - - - - - - - - - - - - - - - - - - - - - - - 4.5 ns TMS after TCK↑ - - - - - - - - - - - - - - - - - - - - - - - - - - 0.0 ns Minimum pulse width (tw): TCK high or low - - - - - - - - - - - - - - - - - - - - - - - - - - 25.0 ns TMS double high - - - - - - - - - - - - - - - - - - - - - - - - - - 50.0 ns 6/ Delay time, power-up to TCK↑ (td) - - - - - - - - - - - - - - - - - - 100.0 ns 6/ Maximum TCK frequency (fCLK) - - - - - - - - - - - - - - - - - - - - 20 MHz Case operating temperature range (TC) - - - - - - - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - - - XX percent 1/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History