DIN EN ISO 105-D02

Tests for colour fastness of textiles - Colour fastness to rubbing: Organic solvents (ISO 105-D02:1993)

inactive
Organization: DIN
Publication Date: 1 December 1995
Status: inactive
Page Count: 5
ICS Code (Textiles in general): 59.080.01

Document History

December 1, 2016
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO 105-D02:2016, Corrected version 2016-07-01)
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms, except loose fibre, to the combined action of rubbing and of organic...
February 1, 2016
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO/FDIS 105-D02:2016); German and English version FprEN ISO 105-D02:2016
A description is not available for this item.
DIN EN ISO 105-D02
December 1, 1995
Tests for colour fastness of textiles - Colour fastness to rubbing: Organic solvents (ISO 105-D02:1993)
A description is not available for this item.

References

Advertisement