DIN EN ISO 105-D02
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO/FDIS 105-D02:2016); German and English version FprEN ISO 105-D02:2016
inactive
| Organization: | DIN |
| Publication Date: | 1 February 2016 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Textiles in general): | 59.080.01 |
Document History
December 1, 2016
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO 105-D02:2016, Corrected version 2016-07-01)
This part of ISO 105 specifies a method for determining the resistance of the colour of textiles of all kinds and in all forms, except loose fibre, to the combined action of rubbing and of organic...
DIN EN ISO 105-D02
February 1, 2016
Textiles - Tests for colour fastness - Part D02: Colour fastness to rubbing: Organic solvents (ISO/FDIS 105-D02:2016); German and English version FprEN ISO 105-D02:2016
A description is not available for this item.
December 1, 1995
Tests for colour fastness of textiles - Colour fastness to rubbing: Organic solvents (ISO 105-D02:1993)
A description is not available for this item.