IEC 61094-3

Measurement Microphone Part 3: Primary Method for Free-Field Calibration of Laboratory Standard Microphones by the Reciprocity Technique

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 1995
Status: inactive
Page Count: 40
ICS Code (Accessories): 33.160.50
ICS Code (Electroacoustics): 17.140.50
scope:

This part of IEC 1094 is applicable to laboratory standard microphones meeting the requirements of IEC 1094-1. The principles of the method are applicable to other types of microphones. In particular, microphones which fulfil the requirements of IEC 1094-1, when fitted with a special adaptor, may also be calibrated according to this standard when the adaptor is removed.

This part of IEC 1094 specifies a primary method of determining the free-field sensitivity so as to establish a reproducible and accurate basis for the measurement of sound pressure under free-field conditions.

This part of IEC 1094 is intended for use by laboratories with highly experienced staff and specialized equipment.

Document History

December 1, 2016
ELECTROACOUSTICS – MEASUREMENT MICROPHONES – Part 3: Primary method for free-field calibration of laboratory standard microphones by the reciprocity technique
A description is not available for this item.
June 1, 2016
Electroacoustics - Measurement microphones - Part 3: Primary method for free-field calibration of laboratory standard microphones by the reciprocity technique
This part of IEC 61094 • specifies a primary method of determining the complex free-field sensitivity of laboratory standard microphones so as to establish a reproducible and accurate basis for the...
IEC 61094-3
November 1, 1995
Measurement Microphone Part 3: Primary Method for Free-Field Calibration of Laboratory Standard Microphones by the Reciprocity Technique
This part of IEC 1094 is applicable to laboratory standard microphones meeting the requirements of IEC 1094-1. The principles of the method are applicable to other types of microphones. In...

References

Advertisement