DLA - SMD-5962-89810 REV E

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER

inactive
Organization: DLA
Publication Date: 21 November 1997
Status: inactive
Page Count: 16
scope:

This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest reliability) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 26, 2022
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 15, 2014
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 31, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 21, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
SMD-5962-89810 REV E
November 21, 1997
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
September 29, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed accordance with MIL-M-38534. The complete PIN shall be as shown in the following example: The device...
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
March 17, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
January 30, 1990
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
Advertisement