DLA - SMD-5962-89810 REV C

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER

inactive
Organization: DLA
Publication Date: 29 September 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed accordance with MIL-M-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 HCPL-5701, 66058 Low input current, high gain optocouler

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style P CDIP2-T8 8 Dual-in-line X See figure 1 8 Dual-in-line Y See figure 1 8 Dual-in-line

The lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X' designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) . . . . . . . . . . . . . . . −0.5 V dc to 20 V dc 2/ Peek input current (≤ 1.0 as duration) . . . . . . . . . 20 mA Average input current (IF) . . . . . . . . . . . . . . . 10 mA 3/ Reverse input voltage (VR) . . . . . . . . . . . . . . . 5.0 V dc Output current (IO) . . . . . . . . . . . . . . . . . . . 40 mA Output voltage range (VO) . . . . . . . . . . . . . . . −0.5 V dc to 20 V dc 2/ Power dissipation (PD) . . . . . . . . . . . . . . . . . 50 mW 4/ Storage temperature range . . . . . . . . . . . . . . . . −65°C to +150°C Lead temperature (soldering, 10 seconds) . . . . . . . . +260°C Junction temperature (TJ) . . . . . . . . . . . . . . . . +175°C Thermal resistance, Junction-to-case (θJC): Case outline P . . . . . . . . . . . . . . . . . . . . See MIL-STD-1835 Case outlines X and Y . . . . . . . . . . . . . . . . . 28°C/W

Supply voltage range (VCC) . . . . . . . . . . . . . . . 2.0 V dc to 18 V dc High level input current range (IFH) . . . . . . . . . . 0.5 mA to 5.0 mA Low level, input voltage (VFoff) . . . . . . . . . . . . 0.8 V dc maximum Ambient operating temperature range (TA) . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use of Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 26, 2022
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
July 7, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
December 15, 2014
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
January 31, 2007
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
August 21, 2002
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
November 21, 1997
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
November 12, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
SMD-5962-89810 REV C
September 29, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
This drawing describes device requirements for class H hybrid microcircuits to be processed accordance with MIL-M-38534. The complete PIN shall be as shown in the following example: The device...
August 31, 1993
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
March 17, 1992
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
January 30, 1990
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, HIGH GAIN, OPTOCOUPLER
A description is not available for this item.
Advertisement