FORD - WSS-M1C231-B3

LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 22 April 2004
Status: inactive
Page Count: 2
scope:

1. SCOPE WSS-M1C231-B3: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used for seals in HVAC systems that use HFC-134a type refrigerants.

Document History

November 3, 2008
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This material...
WSS-M1C231-B3
April 22, 2004
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSS-M1C231-B3: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used for seals in HVAC systems that use...
April 29, 2003
LUBRICANT, POLYALKYLENE GLYCOL ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This...
November 21, 1997
LUBRICANT, POLYALKYLENE GLYCOL
1. SCOPE WSH-M1C231-B: This material specification defines the physical and chemical properties of a polyalkylene glycol based synthetic lubricant to be used with HFC-134a. WST-M1C231-B2: This...

References

Advertisement