DS/ENV 12646

Bar Coding - Test Specification for Bar Code Scanners and Decoders

inactive, Most Current
Organization: DS
Publication Date: 9 July 1997
Status: inactive
Page Count: 35
ICS Code (IT terminal and other peripheral equipment): 35.180
scope:

This prestandard specifies the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It defines requirements in respect of linear scanning techniques. It deals with bar code scanning and decoding equipment both as integrated reading systems and as discrete units. It also defines in an annex electrical and laser safety requirements and requirements for protection from electromagnetic interference caused or suffered by the equipment.

Document History

DS/ENV 12646
July 9, 1997
Bar Coding - Test Specification for Bar Code Scanners and Decoders
This prestandard specifies the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It defines requirements in respect of linear scanning...

References

Advertisement