CENELEC - EN 61243-1

Live working - Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

inactive
Organization: CENELEC
Publication Date: 1 March 2005
Status: inactive
Page Count: 62
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99

Document History

June 1, 2021
Live working - Voltage detectors - Part 1: Capacitive type to be used for voltages exceeding 1 kV AC
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 800 kV AC, and frequencies of 50...
EN 61243-1
March 1, 2005
Live working - Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
March 1, 2005
Live working – Voltage detectors Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61243 is applicable to portable voltage detectors, with or without built-in power sources, to be used on electrical systems for voltages of 1 kV to 765 kV a.c., and frequencies of 50...
August 1, 1997
Live Working - Voltage Detectors Part 1: Capacitive Type to Be Used for Voltages Exceeding 1 kV a.c.
A description is not available for this item.
Advertisement